Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Classification | Power |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | CuSn4 |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Diameter | .14in, 3.55mm |
Overall Length | 17.5mm, .688in |
Operating Voltage | 250VAC |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Box |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMP926995-1 | Avnet America |
Where can I find additional details, specifications and documents for a 926995-1?
Additional datasheets, footprints and schematics for 926995-1 are listed on our Part Details page. You can also find images and similar parts to 926995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926995-1 fall under?
The 926995-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926995-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926995-1 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 926995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926995-1 often in real-time on the comparison pages.
What if I can't find stock of 926995-1?
You can fill out our help required form which you can use to request a quote for 926995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.