Status: | Unknown |
---|---|
Series: | ECONSEAL Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
29,030
in stock
|
Buy Now | |
Boersig
from US$0.26
|
18,006
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
2,046
in stock
|
Buy Now | |
element14
from US$0.52
|
2,046
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2,046
in stock
|
Buy Now | |
Conrad
from US$0.63
|
171
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$13.99
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | ECONSEAL Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | CI 2 Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 2.69mm |
Cable Diameter Min | 2mm |
Contact Size | 17 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CI2 pin crimp contact,0.5-1 sq.mm | RS |
CI 2 PIN | Boersig |
Contact, Econseal Series, Pin, 20 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 926981-2 | Newark Electronics |
CRIMP PIN, ECONOSEAL, 0.5-1MM | element14 |
Content: 1 pc(s) | Conrad |
20-18 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
CI 2 Crimp Pin Connector, Male, Crimp, Tin Plating 20 - 17 AWG | TE Connectivity 926981-2 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 926981-2?
Additional datasheets, footprints and schematics for 926981-2 are listed on our Part Details page. You can also find images and similar parts to 926981-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926981-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926981-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926981-2 fall under?
The 926981-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926981-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926981-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926981-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926981-2 have stock available?
Authorised distributors including RS, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 926981-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926981-2 often in real-time on the comparison pages.
What if I can't find stock of 926981-2?
You can fill out our help required form which you can use to request a quote for 926981-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.