Status: | Unknown |
---|---|
Series: | CI 2 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
6,600
in stock
|
Buy Now | |
element14
from US$0.24
|
24
in stock
|
Buy Now | |
Farnell
from US$0.31
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CI 2 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | CI 2 Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Crimp,pin,straight,1.60mm,20-17awg | RS |
CRIMP CONTACT, PIN, 17-20 AWG | element14 |
Contact, Ci 2 Series, Pin, 20 Awg, 17 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 926980-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CI 2 Crimp Pin Connector, Male, Crimp, Tin Plating 20 - 17 AWG | TE Connectivity 926980-1 | RS Americas |
CI 2 STIFT | Boersig |
Where can I find additional details, specifications and documents for a 926980-1?
Additional datasheets, footprints and schematics for 926980-1 are listed on our Part Details page. You can also find images and similar parts to 926980-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926980-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926980-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926980-1 fall under?
The 926980-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926980-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926980-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926980-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926980-1 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 926980-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926980-1 often in real-time on the comparison pages.
What if I can't find stock of 926980-1?
You can fill out our help required form which you can use to request a quote for 926980-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.