Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Contact Type | Pin |
---|---|
Contact Current Rating (Max) | 15A, 17A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Diameter | .14in, 3.55mm |
Contact Classification | Power |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | CuSn4 |
Overall Length | .688in, 17.5mm |
Operating Voltage | 250VAC |
Contact Retention | With |
Connector Mounting Type | Board Mount |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Rectangular MIL Spec Connectors 3 5 MNL PCB HYLSY | Rapid Electronics |
TE Connectivity 3 5 MNL PCB HYLSY Rectangular MIL Spec C | Distrelec |
Conn Wire to Board HDR 9 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 926915-1?
Additional datasheets, footprints and schematics for 926915-1 are listed on our Part Details page. You can also find images and similar parts to 926915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926915-1 fall under?
The 926915-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926915-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926915-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 926915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926915-1 often in real-time on the comparison pages.
What if I can't find stock of 926915-1?
You can fill out our help required form which you can use to request a quote for 926915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.