Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | Pin |
Wire Insulation Diameter (Max) | .177in, 4.5mm |
Accepts Wire Insulation Diameter Range | 4.5mm, .177in |
Barrel Inside Diameter | 3.7mm, .146in |
Material Thickness | .013in, .33mm |
Wire Size | 13 – 10AWG, 2.5 – 6mm², 5178 – 10382CMA |
Overall Length | .68in, 17.2mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Quantity | 7500 |
Packaging Method | Carton |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Insulated | Yes |
Am-Aderendh Mif Lg Rohs Compliant: Yes |Amp Te Connectivity 926867-2 | Newark Electronics |
WTB Tin Terminal Connector 10-14 AWG | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926867-2?
Additional datasheets, footprints and schematics for 926867-2 are listed on our Part Details page. You can also find images and similar parts to 926867-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926867-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926867-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926867-2 fall under?
The 926867-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 926867-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926867-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926867-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926867-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 926867-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926867-2 often in real-time on the comparison pages.
What if I can't find stock of 926867-2?
You can fill out our help required form which you can use to request a quote for 926867-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.