Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cavity Size | Size 2 |
---|---|
Plating Material | Pre-Tin |
Terminal Orientation | Twisted |
Terminal Type | Leaf |
Terminal Height | 7.6mm, .3in |
Overall Length | .311in, 7.9mm |
Stock Thickness (Magnet Wire Side) | .016in, .4mm |
Mating Tab Width | 3.4mm, .134in |
Magnet Wire Size | 26 – 23AWG, .4 – .67mm |
Material Thickness | .4mm, .016in |
Mating Tab Thickness | .02in, .5mm |
Identification Number | 10 |
Comment | Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter 0.55mm), Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter .55mm) |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 15000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 926852-4?
Additional datasheets, footprints and schematics for 926852-4 are listed on our Part Details page. You can also find images and similar parts to 926852-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926852-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926852-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926852-4 fall under?
The 926852-4 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926852-4 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926852-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926852-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926852-4 have stock available?
There is no stock from authorised distributors for 926852-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926852-4 often in real-time on the comparison pages.
What if I can't find stock of 926852-4?
You can fill out our help required form which you can use to request a quote for 926852-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.