Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Pre-Tin |
Terminal Orientation | Twisted |
Terminal Type | Leaf |
Terminal Height | .3in, 7.6mm |
Stock Thickness (Magnet Wire Side) | .32mm, .0126in |
Overall Length | 7.6mm, .3in |
Material Thickness | .32mm, .0126in |
Mating Tab Thickness | .5mm, .02in |
Mating Tab Width | 3.4mm, .134in |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Identification Number | 6 |
Comment | Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter .55mm) |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
MAG-MATE W2W LEAF TERMINAL | TTI Europe |
Mag-Mate Leaf Kont |Amp Te Connectivity 926851-4 | Newark Electronics |
Crimp Terminal 27-30AWG F 3mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926851-4?
Additional datasheets, footprints and schematics for 926851-4 are listed on our Part Details page. You can also find images and similar parts to 926851-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926851-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926851-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926851-4 fall under?
The 926851-4 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926851-4 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926851-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926851-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926851-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 926851-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926851-4 often in real-time on the comparison pages.
What if I can't find stock of 926851-4?
You can fill out our help required form which you can use to request a quote for 926851-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.