Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Leaf |
Terminal Orientation | Twisted |
Overall Length | .3in, 7.6mm |
Material Thickness | .0126in, .32mm |
Mating Tab Width | 3.4mm, .134in |
Terminal Height | .3in, 7.6mm |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Mating Tab Thickness | .5mm, .02in |
Identification Number | 6 |
Comment | Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter 0.55mm), Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter .55mm) |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 15000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag Mate Leaf Kont |Amp Te Connectivity 926851-2 | Newark Electronics |
Crimp Terminal 27-30AWG F 3mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926851-2?
Additional datasheets, footprints and schematics for 926851-2 are listed on our Part Details page. You can also find images and similar parts to 926851-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926851-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926851-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926851-2 fall under?
The 926851-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926851-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926851-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926851-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926851-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 926851-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926851-2 often in real-time on the comparison pages.
What if I can't find stock of 926851-2?
You can fill out our help required form which you can use to request a quote for 926851-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.