Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0264
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0335
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
-
|
Buy Now | |
Future Electronics
from US$0.0264
|
-
|
Buy Now | |
Avnet America
from US$0.0316
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.0316
|
-
|
Buy Now | |
Boersig
from US$0.0271
|
-
|
Buy Now | |
TTI Europe
from US$0.0296
|
-
|
Buy Now | |
Farnell
from US$0.0350
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | Pin |
Overall Length | 7mm, .275in |
Wire Size | 1021 – 2048CMA, .5 – 1mm², 20 – 17AWG |
Material Thickness | .013in, .33mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Method | Reel |
Packaging Quantity | 40000 |
Barrel Type | Open Barrel |
Insulated | No |
WIRE PIN 0.5-1MM² TYPE A | RS |
Open Barrel Splice, 20-17Awg, Crimp | Newark Electronics |
Pin Terminal 17-20AWG 7mm 3.2mm Pre-Tin Strip | Avnet America |
Open Barrel Wire Splice Connector, Pre-Tin Plated 20 - 17 AWG | TE Connectivity 926823-2 | RS Americas |
OPEN BARREL SPLICE, 20-17AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 926823-2?
Additional datasheets, footprints and schematics for 926823-2 are listed on our Part Details page. You can also find images and similar parts to 926823-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926823-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926823-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926823-2 fall under?
The 926823-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 926823-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926823-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926823-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926823-2 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 926823-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926823-2 often in real-time on the comparison pages.
What if I can't find stock of 926823-2?
You can fill out our help required form which you can use to request a quote for 926823-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.