Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.2 – 3.3mm, .086 – .13in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | FLK |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Pos-Lock Fah-Steckh Rohs Compliant: Yes |Amp Te Connectivity 926820-6 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG RCP 12.4mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926820-6?
Additional datasheets, footprints and schematics for 926820-6 are listed on our Part Details page. You can also find images and similar parts to 926820-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926820-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926820-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926820-6 fall under?
The 926820-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 926820-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926820-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 926820-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926820-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 926820-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926820-6 often in real-time on the comparison pages.
What if I can't find stock of 926820-6?
You can fill out our help required form which you can use to request a quote for 926820-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.