Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
22,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
22,000
in stock
|
Buy Now | |
TE Store
from US$0.25
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .708in, 18mm |
Accepts Wire Insulation Diameter Range | 3 – 4.3mm, .118 – .169in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMINAL REC FLAG AWG17-13 | TTI Europe |
TE Connectivity PL 250 FLAG REC 1-2.5 MM2 PTP CUZN30 F53 | Distrelec |
PL 250 FLAG REC 1-2.5 MM2 PTP CUZN30 F53 Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 926790-4 | Internal Number: 926790-4 | TE Connectivity | TE Store |
Female Flag Disconnect, 6.35Mm, 17-13Awg | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 7.4mm Pre-Tin Strip | Avnet America |
FEMALE FLAG DISCONNECT, 17AWG-13AWG | element14 |
250 POS.LOK FL.REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 926790-4?
Additional datasheets, footprints and schematics for 926790-4 are listed on our Part Details page. You can also find images and similar parts to 926790-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926790-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926790-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926790-4 fall under?
The 926790-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 926790-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926790-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926790-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926790-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 926790-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926790-4 often in real-time on the comparison pages.
What if I can't find stock of 926790-4?
You can fill out our help required form which you can use to request a quote for 926790-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.