Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
926777-000,
3-1197187-9 |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$5.93
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$4.82
|
-
|
Buy Now | |
Sager
from US$2.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | 40x38 AWG |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | Braid Strap |
Dielectric Outside Diameter (Max) | .03in, .75mm |
Jacket Outside Diameter | 2.65mm, .105in |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Recovered Inside Diameter (Max) | .03in, .75mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .105in, 2.67mm |
Pre-Installed Lead Wire Size | .32mm², 754CMA, 22AWG |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 175°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing So96-2-01 |Raychem Te Connectivity 926777-000 | Newark Electronics |
Solder Sleeves & Shield Tubing SO96-2-01 | Rapid Electronics |
Cable Accessories Terminator Nickel | Avnet America |
Solder Sleeves, SO96-2-01 | TE Connectivity 926777-000 | RS Americas |
Where can I find additional details, specifications and documents for a 926777-000?
Additional datasheets, footprints and schematics for 926777-000 are listed on our Part Details page. You can also find images and similar parts to 926777-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926777-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926777-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926777-000 fall under?
The 926777-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 926777-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926777-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 926777-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926777-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 926777-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926777-000 often in real-time on the comparison pages.
What if I can't find stock of 926777-000?
You can fill out our help required form which you can use to request a quote for 926777-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.