Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
29,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
29,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
29,750
in stock
|
Buy Now | |
Farnell
from US$0.10
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 25AWG, .13mm², .2mm², 22AWG, 23AWG, .25mm², .22mm², 24AWG, .17mm² |
Wire Insulation Diameter | .035 – .055in, .9 – 1.4mm |
Wire Size | .12 – .25mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Connectors JUNIOR TIMER CONTACT | Rapid Electronics |
TE Connectivity JUNIOR TIMER CONTACT Automotive Connecto | Distrelec |
CONTACT, SOCKET, CRIMP, 0.12 TO 0.25MM2 | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Junior Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926755-1?
Additional datasheets, footprints and schematics for 926755-1 are listed on our Part Details page. You can also find images and similar parts to 926755-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926755-1 fall under?
The 926755-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926755-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926755-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926755-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926755-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 926755-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926755-1 often in real-time on the comparison pages.
What if I can't find stock of 926755-1?
You can fill out our help required form which you can use to request a quote for 926755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.