Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.72
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
89
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Stamped | No |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV15 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings Locking Clip Hsg |Amp Te Connectivity 926657-8 | Newark Electronics |
TE Connectivity 926657-8 Ampmodu Crimp Housing for Locking Clip 1 x 8P Black | Rapid Electronics |
TE Connectivity LOCKING CLIP HSG Board Connector 8 Conta | Distrelec |
Conn Housing RCP 8 POS 2.54mm Crimp ST Carton | Avnet America |
Where can I find additional details, specifications and documents for a 926657-8?
Additional datasheets, footprints and schematics for 926657-8 are listed on our Part Details page. You can also find images and similar parts to 926657-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926657-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926657-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926657-8 fall under?
The 926657-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926657-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926657-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 926657-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926657-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 926657-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926657-8 often in real-time on the comparison pages.
What if I can't find stock of 926657-8?
You can fill out our help required form which you can use to request a quote for 926657-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.