Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0406
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
18,000
in stock
|
Buy Now | |
Boersig
from US$0.0457
|
283,363
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
89,444
in stock
|
Buy Now | |
element14
from US$0.12
|
89,132
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
89,132
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
1,932
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,932
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0479
|
350
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.0406
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Accessory Type | Boot |
---|---|
For Use With | 0.250 Faston Tabs |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | Rectangular Power |
FASTON 250 REC HSG 1P NYLON NAT | Boersig |
Terminal Boot, 0.250 Faston Tab | Newark Electronics |
HOUSING, FASTON, 6.3MM | element14 |
Crimp,Faston,insul, boot | RS |
Terminals cover | Transfer Multisort Elektronik |
Connector Accessories Insulation Sleeve Polyamide 6.6 Natural Loose Piece | Avnet Abacus |
Insulation Sleeves for Fast Receptales 2.8mm - 9.5mm | Future Electronics |
FASTON 250 REC HSG 1P NYLON NAT | TE Connectivity 926539-1 | RS Americas |
TE Connectivity Insulating sleeve 6.3 x 0.8 mm 9.2 mm 24.4 mm 6 mm Polyamide 6.6 Transparent | Distrelec |
FASTON INSULATION BOOT 6.3MM | TTI Europe |
250 FASTON INS.BOOT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 926539-1?
Additional datasheets, footprints and schematics for 926539-1 are listed on our Part Details page. You can also find images and similar parts to 926539-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926539-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926539-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926539-1 fall under?
The 926539-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 926539-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926539-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926539-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926539-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 926539-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926539-1 often in real-time on the comparison pages.
What if I can't find stock of 926539-1?
You can fill out our help required form which you can use to request a quote for 926539-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.