Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
854
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.64
|
2,040
in stock
|
Buy Now | |
SOS electronic
from US$0.13
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
854
in stock
|
Buy Now | |
element14
from US$0.23
|
854
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
200
in stock
|
Buy Now | |
Boersig
from US$0.20
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
UL Flammability Rating | UL 94-HB |
---|---|
Connector Keying Accessory Type | Keying Plug |
TE Connectivity 926519-2 Ampmodu Keying Plug | Rapid Electronics |
TE Connectivity KEYING PLUG Headers & Wire Housings KEYING PLUG | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
KEYING PLUG Connector Hardware Accessory Type: Keying Plug Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -65 – 105 °C Operating Temperature Range: -85 – 221 °F Keying Plug 221 °F | Connector Hardware | Part Number: 926519-2 | Internal Number: 926519-2 | TE Connectivity | TE Store |
Keying Plug for AMPMODU IV | SOS electronic |
Connector Accessory, Keying Plug, Mod Iv Connector Rohs Compliant: Yes |Amp Te Connectivity 926519-2 | Newark Electronics |
KEYING PLUG MODULE, IV/V | element14 |
MOD4 CODING PART | TTI Europe |
Connector Accessories Keying Plug Polyamide 6.6 Green | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Mod IV Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
Flammability Rating | UL94-HB |
Material | Polyamide 6.6 |
Where can I find additional details, specifications and documents for a 926519-2?
Additional datasheets, footprints and schematics for 926519-2 are listed on our Part Details page. You can also find images and similar parts to 926519-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926519-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926519-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926519-2 fall under?
The 926519-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 926519-2 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926519-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926519-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926519-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 926519-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926519-2 often in real-time on the comparison pages.
What if I can't find stock of 926519-2?
You can fill out our help required form which you can use to request a quote for 926519-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.