Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
11,897
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
8,802
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
8,000
in stock
|
Buy Now | |
Farnell
from US$1.74
|
7,050
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
3,095
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
413
in stock
|
Buy Now | |
element14
from US$1.59
|
413
in stock
|
Buy Now | |
TE Store
from US$2.42
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 15.24mm, .59in |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Crastin SK642FR |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers&Wire Housings HSG RECPT 2X06P | Rapid Electronics |
2X 6P MOD4 HSG | TTI Europe |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TE Connectivity MOD 4 HSG Board Connector 12 Contact(s) | Distrelec |
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 12, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 926476-6 | Newark Electronics |
RECEPTACLE, 2X6WAY | element14 |
MOD 4 HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 926476-6 | Internal Number: 926476-6 | .1" | TE Connectivity | TE Store |
Connector,6way skt shell double row | RS |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm Pitch, 12-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 926476-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 926476-6?
Additional datasheets, footprints and schematics for 926476-6 are listed on our Part Details page. You can also find images and similar parts to 926476-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926476-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926476-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926476-6 fall under?
The 926476-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926476-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926476-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 926476-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926476-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Farnell and Distrelec have stock available or on a lead time for 926476-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926476-6 often in real-time on the comparison pages.
What if I can't find stock of 926476-6?
You can fill out our help required form which you can use to request a quote for 926476-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.