Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | .19in, 5.08mm |
Operating Voltage | 250VAC |
Housing Material | Crastin SK642FR |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | With |
Strain Relief | Without |
For Use With | Plug |
実装方法 | Bag |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Where can I find additional details, specifications and documents for a 926476-2?
Additional datasheets, footprints and schematics for 926476-2 are listed on our Part Details page. You can also find images and similar parts to 926476-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926476-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926476-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926476-2 fall under?
The 926476-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926476-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926476-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 926476-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926476-2 have stock available?
There is no stock from authorised distributors for 926476-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926476-2 often in real-time on the comparison pages.
What if I can't find stock of 926476-2?
You can fill out our help required form which you can use to request a quote for 926476-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.