Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
4,524
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
3,315
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
3,315
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
1,209
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Connector Length | 22.86mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Crastin SK642FR |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers&Wire Housings MOD 4 HSG | Rapid Electronics |
Headers & Wire Housings Mod 4 Hsg |Amp Te Connectivity 926476-9 | Newark Electronics |
TE Connectivity - AMP Connector MOD 4 HSG | Distrelec |
AmpModu IV receptacle Housing 9+9 way | RS |
Conn Housing RCP 18 POS 2.54mm Crimp ST | Avnet America |
Connector, AMPMODU, Mod 4 Hsg | TE Connectivity 926476-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 926476-9?
Additional datasheets, footprints and schematics for 926476-9 are listed on our Part Details page. You can also find images and similar parts to 926476-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926476-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926476-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926476-9 fall under?
The 926476-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926476-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926476-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 926476-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926476-9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 926476-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926476-9 often in real-time on the comparison pages.
What if I can't find stock of 926476-9?
You can fill out our help required form which you can use to request a quote for 926476-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.