Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
4,443
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
1,400
in stock
|
Buy Now | |
Farnell
from US$1.13
|
1,150
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
TE Store
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
コネクタの高さ | 14.2mm |
Connector Height | 14.2mm |
Connector Length | 17.78mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Strain Relief | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Mod 4 Hsg Rohs Compliant: Yes |Amp Te Connectivity 926475-7 | Newark Electronics |
7 Position 1 Row 2.54 mm Pitch Black Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod 4 Hsg | TE Connectivity 926475-7 | RS Americas |
Special Order: MOD 4 HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 7 | Wire-To-Board Connector Assembly & Housing | Part Number: 926475-7 | Internal Number: 926475-7 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU Mod IV Series Contacts |
Where can I find additional details, specifications and documents for a 926475-7?
Additional datasheets, footprints and schematics for 926475-7 are listed on our Part Details page. You can also find images and similar parts to 926475-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926475-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926475-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926475-7 fall under?
The 926475-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926475-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926475-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 926475-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926475-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 926475-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926475-7 often in real-time on the comparison pages.
What if I can't find stock of 926475-7?
You can fill out our help required form which you can use to request a quote for 926475-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.