Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
107,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
57,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
57,295
in stock
|
Buy Now | |
Boersig
from US$0.37
|
19,741
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.54
|
10,816
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
7,000
in stock
|
Buy Now | |
element14
from US$0.38
|
165
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 7.62mm |
Connector Height | 14.2mm |
コネクタの高さ | 14.2mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
Strain Relief | With |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Headers&Wire Housings HSG RECPT 1X03P | Rapid Electronics |
Headers & Wire Housings Hsg Recpt 1X03P |Amp Te Connectivity 926475-3 | Newark Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
AMPMODU 3 Position Single Row 2.54 mm Pitch MOD IV Receptacle Housing | Future Electronics |
03P MODU 4 HSG.S.R. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 926475-3 | Internal Number: 926475-3 | .1" | TE Connectivity | TE Store |
RECEPTACLE, 3WAY | element14 |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 03P Modu 4 Hsg.S.R. | TE Connectivity 926475-3 | RS Americas |
TE Connectivity - AMP Connector 03P MODU 4 HSG.S.R. | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 926475-3?
Additional datasheets, footprints and schematics for 926475-3 are listed on our Part Details page. You can also find images and similar parts to 926475-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926475-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926475-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926475-3 fall under?
The 926475-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926475-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926475-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926475-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926475-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Boersig have stock available or on a lead time for 926475-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926475-3 often in real-time on the comparison pages.
What if I can't find stock of 926475-3?
You can fill out our help required form which you can use to request a quote for 926475-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.