Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
7,200
in stock
|
Buy Now | |
Boersig
from US$0.13
|
29,960
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
18,186
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
18,186
in stock
|
Buy Now | |
element14
from US$0.18
|
15,610
in stock
|
Buy Now | |
Farnell
from US$0.16
|
15,610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
250
in stock
|
Buy Now | |
Conrad
from US$0.22
|
56
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyamide 6.6, Glass Filled |
Product Length | 5.5mm |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 2000 |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Keying Plug |
TE 926329-1 Amp-latch Keying Pin Natural | Rapid Electronics |
TE Connectivity - AMP Conn Accs KEYING PLUG | Distrelec |
White locking clip polarising pin MODU | RS |
Factory colour: Ecru | Conrad |
Connector Accessories Keying Plug Polyamide 6/6 Natural | Avnet America |
KEYING PLUG, Ribbon Connector Accessories | TE Connectivity 926329-1 | RS Americas |
Keying Plug | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | AMP-LATCH Connector |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Material | Polyamide 6.6 |
Where can I find additional details, specifications and documents for a 926329-1?
Additional datasheets, footprints and schematics for 926329-1 are listed on our Part Details page. You can also find images and similar parts to 926329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926329-1 fall under?
The 926329-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 926329-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926329-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 926329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926329-1 often in real-time on the comparison pages.
What if I can't find stock of 926329-1?
You can fill out our help required form which you can use to request a quote for 926329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.