Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.65
|
2,118
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
2,118
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
2,118
in stock
|
Buy Now | |
Chip One Stop
from US$2.17
|
2,118
in stock
|
Buy Now | |
Boersig
from US$1.87
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Contact Type | Socket |
コネクタの高さ | 17.8mm |
Connector Length | 6.8mm |
Connector Height | 17.8mm |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 400 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings 2X6P Lock-Clip Recpt |Amp Te Connectivity 926209-6 | Newark Electronics |
Headers&Wire Housings 2X6P LOCK-CLIP RECPT | Rapid Electronics |
TE Connectivity - AMP Connector 2X6P LOCK-CLIP GEH | Distrelec |
Conn Housing RCP 12 POS 2.54mm Crimp ST | Avnet America |
PCB Housing, 2.54mm, 12 Way 2 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 926209-6 | RS Americas |
Where can I find additional details, specifications and documents for a 926209-6?
Additional datasheets, footprints and schematics for 926209-6 are listed on our Part Details page. You can also find images and similar parts to 926209-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926209-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926209-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926209-6 fall under?
The 926209-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926209-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926209-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 926209-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926209-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 926209-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926209-6 often in real-time on the comparison pages.
What if I can't find stock of 926209-6?
You can fill out our help required form which you can use to request a quote for 926209-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.