Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
310
in stock
|
Buy Now | |
Boersig
from US$0.35
|
51,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
310
in stock
|
Buy Now | |
element14
from US$0.45
|
310
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .157in, 4mm |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .157in, 4mm |
Crimp Type | F-Crimp |
Interface Plating | None |
Wire Insulation Diameter | 6.7 – 7.3mm, .264 – .287in |
Wire Size Search | 18AWG, 17AWG, 1.5mm², .5mm², 15AWG, 1mm², 1.25mm², .6mm², 19AWG, .75mm², 20AWG, 1.3mm², .85mm² |
Wire Size | .5 – 1.5mm², 16 – 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Wire Type | Copper |
Termination Method | Double Crimp |
Automotive Connectors SPARK PLUG REC 1 0M | Rapid Electronics |
TE Connectivity SPARK PLUG REC 1 0M Automotive Connector | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
Automotive Contact, Socket, 16Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 925688-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 16AWG, CRIMP | element14 |
Spark Terminal 17AWG PL 17.5mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 925688-1?
Additional datasheets, footprints and schematics for 925688-1 are listed on our Part Details page. You can also find images and similar parts to 925688-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925688-1 fall under?
The 925688-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 925688-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925688-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925688-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925688-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 925688-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925688-1 often in real-time on the comparison pages.
What if I can't find stock of 925688-1?
You can fill out our help required form which you can use to request a quote for 925688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.