Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Pin |
Terminal Type | Pin |
Terminal Orientation | Straight |
Wire Size | 642 – 1624CMA, 22 – 18AWG, .3 – .82mm² |
Barrel Inside Diameter | .041in, 1.05mm |
Material Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | .079 – .098in, 2 – 2.5mm |
Overall Length | .43in, 10.9mm |
Wire Insulation Diameter (Max) | 2.5mm, .098in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Insulated | Yes |
F-crimp contact terminal (REEL) | RS |
Automach. Wire Pin Rohs Compliant: Yes |Amp Te Connectivity 925667-1 | Newark Electronics |
Crimp Terminal 18-22AWG RCP 10.9mm 3.6mm Strip | Avnet America |
AMP Series Insulated Crimp Pin Connector, 22 - 18 AWG | TE Connectivity 925667-1 | RS Americas |
Where can I find additional details, specifications and documents for a 925667-1?
Additional datasheets, footprints and schematics for 925667-1 are listed on our Part Details page. You can also find images and similar parts to 925667-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925667-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925667-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925667-1 fall under?
The 925667-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 925667-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925667-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925667-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925667-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 925667-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925667-1 often in real-time on the comparison pages.
What if I can't find stock of 925667-1?
You can fill out our help required form which you can use to request a quote for 925667-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.