Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
8,370
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
8,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Orientation | Straight |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Silver |
Wire Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 17A |
Barrel Type | Open Barrel |
Overall Length | 20mm, .78in |
Mating Pin Diameter | .14in, 3.56mm |
Accepts Wire Insulation Diameter Range | .098 – .177in, 2.5 – 4.5mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Method | Carton |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Rectangular MIL Spec Connectors .140 DIA SOCKET | Rapid Electronics |
TE Connectivity - AMP Power Contact .140 DIA SOCKET | Distrelec |
Rectangular Mil Spec Connectors .140 Dia Socket |Amp Te Connectivity 925661-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 925661-3?
Additional datasheets, footprints and schematics for 925661-3 are listed on our Part Details page. You can also find images and similar parts to 925661-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925661-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925661-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925661-3 fall under?
The 925661-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925661-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925661-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 925661-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925661-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 925661-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925661-3 often in real-time on the comparison pages.
What if I can't find stock of 925661-3?
You can fill out our help required form which you can use to request a quote for 925661-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.