Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 18.5A |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Wire Size | 20 – 14AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors .140 Dia Pin |Amp Te Connectivity 925660-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 925660-3?
Additional datasheets, footprints and schematics for 925660-3 are listed on our Part Details page. You can also find images and similar parts to 925660-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925660-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925660-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925660-3 fall under?
The 925660-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925660-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925660-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 925660-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925660-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 925660-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925660-3 often in real-time on the comparison pages.
What if I can't find stock of 925660-3?
You can fill out our help required form which you can use to request a quote for 925660-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.