Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
75,953
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0492
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0439
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Pin Diameter | 3.201mm, .126in |
Terminal Orientation | Straight |
Terminal Type | Pin |
Terminal & Splice Type | Pin |
Accepts Wire Insulation Diameter Range | 2.5 – 3.8mm, .1 – .15in |
Wire Size | 2048 – 5178CMA, 1 – 2.5mm², 17 – 13AWG |
Material Thickness | .0126in, .32mm |
Barrel Inside Diameter | 3.2mm, 2.24mm, .126in, .088in |
Wire Insulation Diameter (Max) | 3.8mm, .15in |
Overall Length | 10.9mm, .43in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | According to DIN 46228, Part 2. |
Packaging Quantity | 14000 |
Packaging Method | Roll |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Insulated | Yes |
AM WIRE PIN 17-13 .013 PTPB Crimp Wire Terminal Type: Pin Mating Pin Diameter: 3.2 mm Mating Pin Diameter: .126 in Compatible Insulation Diameter Range: .15 in .1 – .15 in Compatible Insulation Diameter Range: 3.8 mm 2.5 – 3.8 mm Pin 3.2 mm .126" .15" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 925553-2 | Internal Number: 925553-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Tabs&FerrulesAM WIRE PIN 17-13 .013 PTPB | Distrelec |
Auto Wire Pin Rohs Compliant: Yes |Amp Te Connectivity 925553-2 | Newark Electronics |
Pin Terminal 13.5-17AWG M 11.4mm 5.1mm Pre-Tin Strip | Avnet America |
AM WIRE PIN 17-13 .013 PTPB | TE Connectivity 925553-2 | RS Americas |
TERMINAL, OPEN BARREL SPLICE, 13AWG | Farnell |
AUTO WIRE PIN | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AUTO MACH Series |
RoHS: | Unknown |
Product Range | AUTO MACH Series |
---|---|
Termination | - |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Conductor Area CSA | 2.5mm² |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 925553-2?
Additional datasheets, footprints and schematics for 925553-2 are listed on our Part Details page. You can also find images and similar parts to 925553-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925553-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925553-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925553-2 fall under?
The 925553-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 925553-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925553-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925553-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925553-2 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 925553-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925553-2 often in real-time on the comparison pages.
What if I can't find stock of 925553-2?
You can fill out our help required form which you can use to request a quote for 925553-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.