Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coupling Ring Color | Natural |
---|---|
Coupling Ring Material | Noryl SE1 |
Comment | Standard |
Packaging Quantity | 1300 |
Product Type | Accessory |
Accessory Type | Coupling Ring |
Shell Size | 17 |
Cpc-Kupplungsring Rohs Compliant: Yes |Amp Te Connectivity 925485-1 | Newark Electronics |
Connector Accessories Coupling Ring Polyphenylene | Avnet America |
Coupling Ring, Shell Size 17, Black | TE Connectivity 925485-1 | RS Americas |
Where can I find additional details, specifications and documents for a 925485-1?
Additional datasheets, footprints and schematics for 925485-1 are listed on our Part Details page. You can also find images and similar parts to 925485-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925485-1 fall under?
The 925485-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 925485-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925485-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925485-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925485-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 925485-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925485-1 often in real-time on the comparison pages.
What if I can't find stock of 925485-1?
You can fill out our help required form which you can use to request a quote for 925485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.