Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0925475-1 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
1
in stock
|
Buy Now | |
TE Store
from US$0.95
|
24,505
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
1,901
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
1,901
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
489
in stock
|
Buy Now | |
element14
from US$0.87
|
489
in stock
|
Buy Now | |
Farnell
from US$0.90
|
489
in stock
|
Buy Now | |
Boersig
from US$0.68
|
328
in stock
|
Buy Now | |
Conrad
from US$1.41
|
43
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 3 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 5mm, .197in |
Length | 36mm, 1.42in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 2500 |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 110 REC HSG 3P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 925475-1 | Internal Number: 925475-1 | Alias Number: 0-0925475-1 | Natural | TE Connectivity | TE Store |
TE 925475-1 110 Fastin-Faston Crimp Housing 1 x 3P White | Rapid Electronics |
TE Connectivity - AMP Housing FF 110 REC HSG 3P NYLON NAT | Distrelec |
Terminal Housing, Receptacle, 3Pos Rohs Compliant: Yes |Amp Te Connectivity 925475-1 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 3POS | element14 |
FASTIN-faston connectors offer the advantages of the FASTON principle in multi-pole plug-in connections. They are used primarily as a connection plug and couplings within sets of cables are used. The Contacts (plug-in sleeves and flat plug) are in addition with a locking spring to snap into place in the housing.This text is machine translated. | Conrad |
Housing 3 way TAB 2.79mm Fastin-on | RS |
Conn Housing PL 3 POS 5mm Crimp ST Loose Piece | Avnet America |
FASTIN-FASTON .110 Series, 3 Way Nylon Crimp Housing, 2.79mm Tab Size | TE Connectivity 925475-1 | RS Americas |
Where can I find additional details, specifications and documents for a 925475-1?
Additional datasheets, footprints and schematics for 925475-1 are listed on our Part Details page. You can also find images and similar parts to 925475-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925475-1 fall under?
The 925475-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925475-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925475-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925475-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 925475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925475-1 often in real-time on the comparison pages.
What if I can't find stock of 925475-1?
You can fill out our help required form which you can use to request a quote for 925475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.