Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
10,100
in stock
|
Buy Now | |
Boersig
from US$0.06
|
10,249
in stock
|
Buy Now | |
TE Store
from US$0.10
|
7,778
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,559
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
1,756
in stock
|
Buy Now | |
Conrad
from US$0.14
|
1,238
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
756
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
756
in stock
|
Buy Now | |
Electro Enterprises
from US$0.34
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Clear |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 20mm, .79in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Comment | Slide on from front. |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTON, housing, clear, 2.79 | RS |
110 FASTON HSG. REC. 1P CLEAR Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Clear Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 925387-1 | Internal Number: 925387-1 | Clear | TE Connectivity | TE Store |
1P FASTON HSG TAB FIT=2.79MM | TTI Europe |
Terminals cover | Transfer Multisort Elektronik |
TE Connectivity Insulating sleeve 2.8 x 0.8 mm 5 mm 20 mm 6 mm Polyamide 6.6 Transparent | Distrelec |
TE 925387-1 110 Faston Housing for 2.8 1P Clear | Rapid Electronics |
The use of fast-on products in all branches of the industry has claimed as a reliable plug-in system. In general, the selection of the faston connector in terms of material and surface after the operating temperature.This text is machine translated. | Conrad |
Amp Pip Pod Hsg.110 |Amp Te Connectivity 925387-1 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Cable Mount Loose Piece | Avnet America |
AMP FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 925387-1 | RS Americas |
HOUSING, FASTON, 2.79MM, 1WAY | element14 |
AMP PIP POD HSG.110 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Socket |
Product Range | FASTON Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 925387-1?
Additional datasheets, footprints and schematics for 925387-1 are listed on our Part Details page. You can also find images and similar parts to 925387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925387-1 fall under?
The 925387-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925387-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925387-1 have stock available?
Authorised distributors including Boersig, RS, TE Store, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 925387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925387-1 often in real-time on the comparison pages.
What if I can't find stock of 925387-1?
You can fill out our help required form which you can use to request a quote for 925387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.