Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
502
in stock
|
Buy Now | |
TE Store
from US$1.65
|
1,979
in stock
|
Buy Now | |
Rapid Electronics
from US$1.75
|
1,439
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
1,439
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
502
in stock
|
Buy Now | |
element14
from US$1.29
|
502
in stock
|
Buy Now | |
Conrad
from US$2.39
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
50
in stock
|
Buy Now | |
Boersig
from US$1.13
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 4.99in |
Connector Height | .21in |
Operating Voltage | 250VAC |
Housing Color | Green |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Lock |
Strain Relief | With |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 25 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD.IV REC HSG, 2X6P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 925370-6 | Internal Number: 925370-6 | .1" | TE Connectivity | TE Store |
TE Connectivity 925370-6 Ampmodu IV Crimp Housing Strain Relief 2 x 6P Green | Rapid Electronics |
TE Connectivity - AMP Connector MOD.IV REC HSG 2X6P | Distrelec |
Wtb Housing, Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Te Connectivity 925370-6 | Newark Electronics |
WTB HOUSING, RCPT, 12POS, 2ROW, 2.54MM | element14 |
Content: 1 pc(s) | Conrad |
MOD.IV FEMHSG WITH | Boersig |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
AMPMODU Mod IV, V | RS Americas |
Where can I find additional details, specifications and documents for a 925370-6?
Additional datasheets, footprints and schematics for 925370-6 are listed on our Part Details page. You can also find images and similar parts to 925370-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925370-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925370-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925370-6 fall under?
The 925370-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925370-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925370-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 925370-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925370-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 925370-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925370-6 often in real-time on the comparison pages.
What if I can't find stock of 925370-6?
You can fill out our help required form which you can use to request a quote for 925370-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.