Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
650
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
2,667
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
1,370
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
1,297
in stock
|
Buy Now | |
Farnell
from US$1.23
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$1.02
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
TE Store
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Connector Height | .11in |
Operating Voltage | 250VAC |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
Mating Retention Type | Lock |
Mating Retention | With |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 925369-7 Ampmodu IV Crimp Housing Strain Relief 1 x 7P Green | Rapid Electronics |
TE Connectivity 7P MOD 4 HOUSING Headers & Wire Housings | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
7way skt,1 row,with strain relief | RS |
PCB Housing, 2.54mm Pitch, 7-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 925369-7 | RS Americas |
7P Mod 4 Housing Rohs Compliant: Yes |Amp Te Connectivity 925369-7 | Newark Electronics |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Special Order: 7P MOD 4 HOUSING Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 7 | Wire-To-Board Connector Assembly & Housing | Part Number: 925369-7 | Internal Number: 925369-7 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 925369-7?
Additional datasheets, footprints and schematics for 925369-7 are listed on our Part Details page. You can also find images and similar parts to 925369-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925369-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925369-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925369-7 fall under?
The 925369-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925369-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925369-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 925369-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925369-7 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Farnell and RS have stock available or on a lead time for 925369-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925369-7 often in real-time on the comparison pages.
What if I can't find stock of 925369-7?
You can fill out our help required form which you can use to request a quote for 925369-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.