Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,590
in stock
|
Buy Now | |
TE Store
from US$1.13
|
11,504
in stock
|
Buy Now | |
Conrad
from US$1.41
|
184
in stock
|
Buy Now | |
Newark Electronics
from US$28.50
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 4.99in |
Connector Height | .55in |
Operating Voltage | 250VAC |
Housing Color | Green |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD 4 REC.HSG 2X04P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 925367-4 | Internal Number: 925367-4 | .1" | TE Connectivity | TE Store |
AMP MODU crimp socket housing 2x4W | RS |
Content: 1 pc(s) | Conrad |
Mod 4 Rec.hsg 2X04P Rohs Compliant: Yes |Amp Te Connectivity 925367-4 | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1240 | TE Connectivity 925367-4 | RS Americas |
CONNECTOR HOUSING, RCPT, 8POS, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 925367-4?
Additional datasheets, footprints and schematics for 925367-4 are listed on our Part Details page. You can also find images and similar parts to 925367-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925367-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925367-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925367-4 fall under?
The 925367-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925367-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925367-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 925367-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925367-4 have stock available?
Authorised distributors including TE Store, RS, Conrad, Newark Electronics and Avnet America have stock available or on a lead time for 925367-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925367-4 often in real-time on the comparison pages.
What if I can't find stock of 925367-4?
You can fill out our help required form which you can use to request a quote for 925367-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.