Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
936
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
17,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
5,217
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
4,467
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
4,467
in stock
|
Buy Now | |
Farnell
from US$0.66
|
3,600
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
750
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 4.99in |
Connector Height | .55in |
Operating Voltage | 250VAC |
Housing Color | Green |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 925367-3 Ampmodu IV Crimp Housing 2 x 3P Green | Rapid Electronics |
Mod 4 Rec.hsg 2X03P/Te Connectivity/Amp Brand |Amp Te Connectivity 925367-3 | Newark Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
3way skt shell,2 row,no strain relief | RS |
TE Connectivity MOD 4 REC.HSG 2X03P Board Connector 6 Co | Distrelec |
PCB Housing, 2.54mm Pitch, 6-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 925367-3 | RS Americas |
RECEPTACLE, 2X3WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Beryllium Copper |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 925367-3?
Additional datasheets, footprints and schematics for 925367-3 are listed on our Part Details page. You can also find images and similar parts to 925367-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925367-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925367-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925367-3 fall under?
The 925367-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925367-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925367-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 925367-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925367-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 925367-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925367-3 often in real-time on the comparison pages.
What if I can't find stock of 925367-3?
You can fill out our help required form which you can use to request a quote for 925367-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.