Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
40
in stock
|
Buy Now | |
TE Store
from US$1.38
|
2,035
in stock
|
Buy Now | |
Newark Electronics
from US$88.27
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .55in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | Polyamide |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Method | Carton |
Packaging Quantity | 1000 |
実装方法 | Carton |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD 4 REC.HSG 1X08P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 925366-8 | Internal Number: 925366-8 | .1" | TE Connectivity | TE Store |
8way 1 row unshrouded crimp socket shell | RS |
Mod 4 Rec.hsg 1X08P Rohs Compliant: Yes |Amp Te Connectivity 925366-8 | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm Pitch, 8-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 925366-8 | RS Americas |
Where can I find additional details, specifications and documents for a 925366-8?
Additional datasheets, footprints and schematics for 925366-8 are listed on our Part Details page. You can also find images and similar parts to 925366-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925366-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925366-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925366-8 fall under?
The 925366-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925366-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925366-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 925366-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925366-8 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 925366-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925366-8 often in real-time on the comparison pages.
What if I can't find stock of 925366-8?
You can fill out our help required form which you can use to request a quote for 925366-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.