Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,665
in stock
|
Buy Now | |
Boersig
from US$0.22
|
21,727
in stock
|
Buy Now | |
element14
from US$0.29
|
11,134
in stock
|
Buy Now | |
Farnell
from US$0.22
|
11,134
in stock
|
Buy Now | |
TE Store
from US$0.44
|
10,416
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
345
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
340
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
79
in stock
|
Buy Now | |
Conrad
from US$0.31
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .55in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Green |
Housing Material | Polyamide |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 1000 |
実装方法 | Box |
Packaging Method | Box |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
RECEPTACLE, 2WAY | element14 |
MOD 4 REC.HSG 1X02P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 925366-2 | Internal Number: 925366-2 | .1" | TE Connectivity | TE Store |
2way 1 row unshrouded crimp socket shell | RS |
TE Connectivity 925366-2 Ampmodu IV Crimp Housing 1 x 2P Green | Rapid Electronics |
Connector Housing, Socket, 2Pos | Newark Electronics |
TE Connectivity Crimp housing Receptacle / Socket 2 Positions 2.54mm | Distrelec |
PCB Housing, 2.54mm Pitch, 2-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 925366-2 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 925366-2?
Additional datasheets, footprints and schematics for 925366-2 are listed on our Part Details page. You can also find images and similar parts to 925366-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925366-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925366-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925366-2 fall under?
The 925366-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925366-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925366-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925366-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925366-2 have stock available?
Authorised distributors including Boersig, element14, Farnell, TE Store and RS have stock available or on a lead time for 925366-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925366-2 often in real-time on the comparison pages.
What if I can't find stock of 925366-2?
You can fill out our help required form which you can use to request a quote for 925366-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.