Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.93
|
4,430
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
4,430
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
4,430
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
4,430
in stock
|
Buy Now | |
Farnell
from US$2.90
|
3,550
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Positions | 7 |
Mating Pin Diameter | .138in, 3.5mm, 1.6mm, .063in |
Width | .945in, 24mm |
Height | 21.5mm, .846in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .531in, 13.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag/Box |
Packaging Quantity | 2000 |
Hybrid Connector | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
7P Cic Mix Bu Geh |Amp Te Connectivity 925264-1 | Newark Electronics |
Automotive Connectors 7P CIC MIX BU GEH | Rapid Electronics |
TE Connectivity Amp 925264-1 7P Cic Mix Bu Geh | Distrelec |
LIGHTING CONNECTORS | Farnell |
AMP925264-1 | Avnet America |
Where can I find additional details, specifications and documents for a 925264-1?
Additional datasheets, footprints and schematics for 925264-1 are listed on our Part Details page. You can also find images and similar parts to 925264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925264-1 fall under?
The 925264-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 925264-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925264-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 925264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925264-1 often in real-time on the comparison pages.
What if I can't find stock of 925264-1?
You can fill out our help required form which you can use to request a quote for 925264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.