Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 10mH |
---|---|
DC Current Rating | 24mA |
DC Resistance Max | 137ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 470kHz |
Core Material | Ferrite |
Inductor Type | Choke |
RoHS Compliant | Yes |
Rf Choke, 10000Uh, 24Ma 10% 0.47Mhz | Newark Electronics |
RF Choke, High Frequency, 10 mH, 24 mA, 137 Ohm, � 10%, 470 kHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9250A-106-RC?
Additional datasheets, footprints and schematics for 9250A-106-RC are listed on our Part Details page. You can also find images and similar parts to 9250A-106-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9250A-106-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9250A-106-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9250A-106-RC fall under?
The 9250A-106-RC is listed under Passive Components > Inductors > RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 9250A-106-RC when available in the RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9250A-106-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 9250A-106-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9250A-106-RC have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 9250A-106-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9250A-106-RC often in real-time on the comparison pages.
What if I can't find stock of 9250A-106-RC?
You can fill out our help required form which you can use to request a quote for 9250A-106-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.