Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
54,390
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
54,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
54,390
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
54,390
in stock
|
Buy Now | |
Farnell
from US$0.29
|
43,600
in stock
|
Buy Now | |
TE Store
from US$0.34
|
4,767
in stock
|
Buy Now | |
Boersig
from US$0.28
|
4,017
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 18mm, .708in |
Centerline | .196in, 5mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 6000 |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ff 110 Rec Hsg 3P Nylon Black |Amp Te Connectivity 925015-1 | Newark Electronics |
TE Connectivity - AMP Housing FF 110 REC HSG 3P NYLON BLACK | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
FF 110 REC HSG 3P NYLON BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Black Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 925015-1 | Internal Number: 925015-1 | Black | TE Connectivity | TE Store |
HOUSING 3 WAY REC 2.79MM FASTIN-ON | RS |
Conn Housing RCP 3 POS 5mm Crimp ST Loose Piece | Avnet America |
FASTIN-FASTON .110 Series, 3 Way Polyamide Crimp Housing | TE Connectivity 925015-1 | RS Americas |
Where can I find additional details, specifications and documents for a 925015-1?
Additional datasheets, footprints and schematics for 925015-1 are listed on our Part Details page. You can also find images and similar parts to 925015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925015-1 fall under?
The 925015-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925015-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925015-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 925015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925015-1 often in real-time on the comparison pages.
What if I can't find stock of 925015-1?
You can fill out our help required form which you can use to request a quote for 925015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.