Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.10
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$24.76
|
8
in stock
|
Buy Now | |
Conrad
from US$29.66
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.66
|
5
in stock
|
Buy Now | |
element14
from US$38.33
|
2
in stock
|
Buy Now | |
Farnell
from US$28.72
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$28.06
|
-
|
Buy Now | |
TTI Europe
from US$35.73
|
-
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Bent Pointed |
Overall Length | 150mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Insulated Tweezers bent tips 150mm | RS |
Knipex 92 37 64 Precision Tweezers Insulated 150mm | Rapid Electronics |
Tested according to IEC 60900. Dip insulated. Nickel plated Spring steel, high-strength.This text is machine translated. | Conrad |
Tweezers | Transfer Multisort Elektronik |
TWEEZER, BENT/ POINTED, SS, 150MM | element14 |
Tweezer, Bent/ Pointed, Ss, 150Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 92 37 64?
Additional datasheets, footprints and schematics for 92 37 64 are listed on our Part Details page. You can also find images and similar parts to 92 37 64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92 37 64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92 37 64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92 37 64 fall under?
The 92 37 64 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 92 37 64 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92 37 64 you can contact the distributor directly for product support, shipping queries etc.
Is the 92 37 64 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92 37 64 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 92 37 64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92 37 64 often in real-time on the comparison pages.
What if I can't find stock of 92 37 64?
You can fill out our help required form which you can use to request a quote for 92 37 64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.