Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
Connector Type | Test Clip |
Test Clip, 32Position | Newark Electronics |
Standard NailHead Test Clip, 32Pin (923719) | 3M 923719 | RS Americas |
Where can I find additional details, specifications and documents for a 923719?
Additional datasheets, footprints and schematics for 923719 are listed on our Part Details page. You can also find images and similar parts to 923719 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923719 fall under?
The 923719 is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 923719 when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923719 you can contact the distributor directly for product support, shipping queries etc.
Is the 923719 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923719 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 923719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923719 often in real-time on the comparison pages.
What if I can't find stock of 923719?
You can fill out our help required form which you can use to request a quote for 923719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.