Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
Connector Type | Test Clip |
RoHS Compliant | Yes |
Conn, Test, Clips, 20 Cont, 0.3" Pin Spcng, Alloy Cont Mtl | 3M 923704 | RS Americas |
Test Clip, 20Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 923704?
Additional datasheets, footprints and schematics for 923704 are listed on our Part Details page. You can also find images and similar parts to 923704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923704 fall under?
The 923704 is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 923704 when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923704 you can contact the distributor directly for product support, shipping queries etc.
Is the 923704 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 923704 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 923704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923704 often in real-time on the comparison pages.
What if I can't find stock of 923704?
You can fill out our help required form which you can use to request a quote for 923704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.