Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Compliant |
No. of Contacts | 18Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
Connector Type | Test Clip |
RoHS Compliant | Yes |
Test Clip, 18Position | Newark Electronics |
18Pin, .3 Wide, AlloyDIP Standard NailHead Test Clip | 3M 923703 | RS Americas |
Where can I find additional details, specifications and documents for a 923703.?
Additional datasheets, footprints and schematics for 923703. are listed on our Part Details page. You can also find images and similar parts to 923703. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923703. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923703. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923703. fall under?
The 923703. is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 923703. when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923703. you can contact the distributor directly for product support, shipping queries etc.
Is the 923703. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 923703. have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 923703..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923703. often in real-time on the comparison pages.
What if I can't find stock of 923703.?
You can fill out our help required form which you can use to request a quote for 923703. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.