Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Compliant |
No. of Contacts | 8Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
Connector Type | Test Clip |
RoHS Compliant | Yes |
Test Clip, DIP .300 Wide, Thru-Hole, Gold Plating, 8 Position, 923 Series | 3M 923695 | RS Americas |
Test Clip, 8Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 923695?
Additional datasheets, footprints and schematics for 923695 are listed on our Part Details page. You can also find images and similar parts to 923695 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923695 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923695 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923695 fall under?
The 923695 is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 923695 when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923695 you can contact the distributor directly for product support, shipping queries etc.
Is the 923695 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 923695 have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for 923695.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923695 often in real-time on the comparison pages.
What if I can't find stock of 923695?
You can fill out our help required form which you can use to request a quote for 923695 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.