Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
Test Clip, 20Position | Newark Electronics |
PLCC Test Clip, 20Pin, Alloy (92367020) | 3M 923670-20 | RS Americas |
Where can I find additional details, specifications and documents for a 923670-20?
Additional datasheets, footprints and schematics for 923670-20 are listed on our Part Details page. You can also find images and similar parts to 923670-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923670-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923670-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923670-20 fall under?
The 923670-20 is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 923670-20 when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923670-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 923670-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923670-20 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 923670-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923670-20 often in real-time on the comparison pages.
What if I can't find stock of 923670-20?
You can fill out our help required form which you can use to request a quote for 923670-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.