Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Compliant |
No. of Contacts | 16Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
Connector Type | Test Clip |
Contact Material | Copper Alloy |
Socket Mounting | SMD |
RoHS Compliant | Yes |
Test Clip, 16Position | Newark Electronics |
16-PIN GOLD SOIC WIDETESTCLIP IC Test Clip, 923 Series | 3M 923665-16 | RS Americas |
Where can I find additional details, specifications and documents for a 923665-16.?
Additional datasheets, footprints and schematics for 923665-16. are listed on our Part Details page. You can also find images and similar parts to 923665-16. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923665-16. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923665-16. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923665-16. fall under?
The 923665-16. is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 923665-16. when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923665-16. you can contact the distributor directly for product support, shipping queries etc.
Is the 923665-16. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 923665-16. have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 923665-16..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923665-16. often in real-time on the comparison pages.
What if I can't find stock of 923665-16.?
You can fill out our help required form which you can use to request a quote for 923665-16. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.