Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Compliant |
No. of Contacts | 28Contacts |
---|---|
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
Connector Type | Test Clip |
Row Pitch | 3.81mm |
RoHS Compliant | Yes |
Conn, Test, Clips, SMT Term, 28 Cont, Alloy Cont Mtl | 3M 923660-28 | RS Americas |
Ic Socket Test Clip | Newark Electronics |
Where can I find additional details, specifications and documents for a 923660-28?
Additional datasheets, footprints and schematics for 923660-28 are listed on our Part Details page. You can also find images and similar parts to 923660-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923660-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923660-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923660-28 fall under?
The 923660-28 is listed under Test & Measurement > Test Connectors & IC Test Clips > IC Test Clips.
Can I view similar or alternative parts?
You can view similar parts to 923660-28 when available in the IC Test Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923660-28 you can contact the distributor directly for product support, shipping queries etc.
Is the 923660-28 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 923660-28 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 923660-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923660-28 often in real-time on the comparison pages.
What if I can't find stock of 923660-28?
You can fill out our help required form which you can use to request a quote for 923660-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.