Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Unknown |
Prices starting from US$31.45
IC Case Styles | SOIC |
---|---|
No. of Contacts | 24Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
IC Lead Pitch | 1.27mm |
Lead Spacing | 2.54mm |
Pin Format | SOIC |
Row Pitch | 7.62mm |
TEST CLIP SOIC 24 (2 X 12) | Rapid Electronics |
Test Clip, 24Position | Newark Electronics |
24-PIN ALLOY SOIC WIDETESTCLIP IC Test Clip, 923 Series | 3M 923660-24 | RS Americas |
IC Case Styles:SOIC | element14 |
TEST CLIP, SOIC, 24WAY | Farnell |
Where can I find additional details, specifications and documents for a 923660-24?
Additional datasheets, footprints and schematics for 923660-24 are listed on our Part Details page. You can also find images and similar parts to 923660-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923660-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923660-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923660-24 fall under?
The 923660-24 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 923660-24 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923660-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 923660-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923660-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 923660-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923660-24 often in real-time on the comparison pages.
What if I can't find stock of 923660-24?
You can fill out our help required form which you can use to request a quote for 923660-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.