Status: | Unknown |
---|---|
Series: | 923 Series |
RoHS: | Unknown |
IC Case Styles | SOIC |
---|---|
No. of Contacts | 20Contacts |
Pitch Spacing | - |
Contact Plating | Gold Plated Contacts |
Product Range | 923 Series |
IC Lead Pitch | 1.27mm |
Lead Spacing | 2.54mm |
Pin Format | SOIC |
Row Pitch | 7.62mm |
Test Clip, 20Position | Newark Electronics |
Conn, Test, Clips, SMT Term, 20 Cont, Alloy Cont Mtl | 3M 923660-20 | RS Americas |
TEST CLIP, SOIC, 20WAY | Farnell |
Where can I find additional details, specifications and documents for a 923660-20?
Additional datasheets, footprints and schematics for 923660-20 are listed on our Part Details page. You can also find images and similar parts to 923660-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923660-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923660-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923660-20 fall under?
The 923660-20 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 923660-20 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923660-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 923660-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923660-20 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 923660-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923660-20 often in real-time on the comparison pages.
What if I can't find stock of 923660-20?
You can fill out our help required form which you can use to request a quote for 923660-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.